Renesas Electronics Corporation Memory IDT71T75902S85PF

Description
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 8.5ns 100-TQFP (14x14)
Request a Quote
Description
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 8.5ns 100-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71T75902S85PF is a 2.5V synchronous SRAM with a memory configuration of 512K x 36 bits or 1M x 18 bits, designed for high-speed applications with a maximum operating frequency of 100 MHz and a clock-to-data access time of 7.5 ns. This memory device features Zero Bus Turnaround (ZBT) technology, which eliminates dead cycles between read and write operations, enhancing overall system performance. It includes an internally synchronized output buffer that simplifies control by removing the need for an output enable (OE) signal, and it has a single read/write control pin. The device supports a burst capability of four words, allowing for efficient data transfer in either interleaved or linear modes. The IDT71T75902S85PF is packaged in a JEDEC standard 100-pin plastic thin quad flatpack (TQFP) or a 119-ball grid array (BGA), making it suitable for various applications. It also includes features such as individual byte write control, three chip enables for easy depth expansion, and a power-down mode controlled by the ZZ input, ensuring low power consumption during idle periods.

Datasheet Summary
Powered by GS/AI

The IDT71T75902S85PF is a 2.5V synchronous SRAM with a memory configuration of 512K x 36 bits or 1M x 18 bits, designed for high-speed applications with a maximum operating frequency of 100 MHz and a clock-to-data access time of 7.5 ns. This memory device features Zero Bus Turnaround (ZBT) technology, which eliminates dead cycles between read and write operations, enhancing overall system performance. It includes an internally synchronized output buffer that simplifies control by removing the need for an output enable (OE) signal, and it has a single read/write control pin. The device supports a burst capability of four words, allowing for efficient data transfer in either interleaved or linear modes. The IDT71T75902S85PF is packaged in a JEDEC standard 100-pin plastic thin quad flatpack (TQFP) or a 119-ball grid array (BGA), making it suitable for various applications. It also includes features such as individual byte write control, three chip enables for easy depth expansion, and a power-down mode controlled by the ZZ input, ensuring low power consumption during idle periods.

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71T75902S85PF-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 8.5ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 8.5ns 100-TQFP (14x14)

Buy Now Datasheet
Memory - IDT71T75902S85PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 8.5 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 8.5 ns 100-TQFP (14x14)

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IDT71T75902S85PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71T75902S85PF
Integrated Circuits (ICs) - Memory IDT71T75902S85PF
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71T75902S85PF-ND IDT71T75902S85PF IDT71T75902S85PF IDT71T75902S85PF
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18000 kbits 18000 kbits 18000 kbits 18000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details