IC SRAM 288MBIT PAR 260BGA Product overview: GS82583ED18GK-625I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS82583ED18GK-62
SRAM - Quad Port, Synchronous Memory IC 288Mb (16M x 18) Parallel 675MHz 260-BGA (22x14)
SRAM - Quad Port, Synchronous Memory IC 288Mbit Parallel 675 MHz 260-BGA (22x14)
IC SRAM 288MBIT PARALLEL 260BGA
IC SRAM 288MBIT PAR 260BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GS82583ED18GK-625I | 2364-GS82583ED18GK-625I-ND | GS82583ED18GK-625I | GS82583ED18GK-625I | GS82583ED18GK-625I |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 0.4500 ns | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Package Type | BGA; Tray | BGA; 260-BGA | BGA; 260-BGA | BGA |