Renesas Electronics Corporation Memory IDT71P71604S167BQ

Description
SRAM - Synchronous, DDR II Memory IC 18Mb (512K x 36) Parallel 167MHz 8.4ns 165-CABGA (13x15)
Request a Quote
Description
SRAM - Synchronous, DDR II Memory IC 18Mb (512K x 36) Parallel 167MHz 8.4ns 165-CABGA (13x15)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71P71604S167BQ is an 18Mb DDR II SRAM with a burst of 2, designed for high-speed synchronous memory applications. It features a common read and write data port, allowing for one read or write request per clock cycle. The device supports dual echo clock outputs and utilizes a multiplexed address bus. It operates with a core voltage of 1.8V and is packaged in a 165-ball fine pitch ball grid array (fBGA) measuring 13mm x 15mm. This SRAM supports a variety of data widths, specifically 512K x 36 bits, and is capable of handling DDR data rates, maximizing bandwidth by transferring two data items per clock cycle. The device includes HSTL inputs that can be scaled to receive signals from 1.4V to 1.9V, and it features adjustable output impedance from 35 ohms to 70 ohms, allowing for flexibility in interfacing with different systems. The IDT71P71604S167BQ is suitable for applications requiring high-speed data processing and efficient memory management.

Datasheet Summary
Powered by GS/AI

The IDT71P71604S167BQ is an 18Mb DDR II SRAM with a burst of 2, designed for high-speed synchronous memory applications. It features a common read and write data port, allowing for one read or write request per clock cycle. The device supports dual echo clock outputs and utilizes a multiplexed address bus. It operates with a core voltage of 1.8V and is packaged in a 165-ball fine pitch ball grid array (fBGA) measuring 13mm x 15mm. This SRAM supports a variety of data widths, specifically 512K x 36 bits, and is capable of handling DDR data rates, maximizing bandwidth by transferring two data items per clock cycle. The device includes HSTL inputs that can be scaled to receive signals from 1.4V to 1.9V, and it features adjustable output impedance from 35 ohms to 70 ohms, allowing for flexibility in interfacing with different systems. The IDT71P71604S167BQ is suitable for applications requiring high-speed data processing and efficient memory management.

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71P71604S167BQ-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, DDR II Memory IC 18Mb (512K x 36) Parallel 167MHz 8.4ns 165-CABGA (13x15)

SRAM - Synchronous, DDR II Memory IC 18Mb (512K x 36) Parallel 167MHz 8.4ns 165-CABGA (13x15)

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 165CABGA

IC SRAM 18MBIT PARALLEL 165CABGA

Supplier's Site Datasheet
Memory - IDT71P71604S167BQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, DDR II Memory IC 18Mbit Parallel 167 MHz 8.4 ns 165-CABGA (13x15)

SRAM - Synchronous, DDR II Memory IC 18Mbit Parallel 167 MHz 8.4 ns 165-CABGA (13x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IDT71P71604S167BQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71P71604S167BQ
Integrated Circuits (ICs) - Memory IDT71P71604S167BQ
IC SRAM 18MBIT PARALLEL 165CABGA

IC SRAM 18MBIT PARALLEL 165CABGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71P71604S167BQ-ND IDT71P71604S167BQ IDT71P71604S167BQ IDT71P71604S167BQ
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18000 kbits 18000 kbits 18000 kbits 18000 kbits
Package Type 165-TBGA BGA; 165-TBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - 71V016SA12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details