SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 20ns 24-SOIC
IC SRAM 16KBIT PARALLEL 24SOIC Product overview: IDT6116SA20SOI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT6116SA20SOI can be used for catalog matching and distributor lookup.
IC SRAM 16KBIT PARALLEL 24SOIC
IC SRAM 16KBIT PARALLEL 24SOIC
SRAM - Asynchronous Memory IC 16Kbit Parallel 20 ns 24-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT6116SA20SOI-ND | 774-IDT6116SA20SOI | IDT6116SA20SOI | IDT6116SA20SOI | IDT6116SA20SOI |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Tube | SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |