The IDT71T75802S100PFGI is a 2.5V synchronous SRAM with a memory configuration of 512K x 36 bits, designed for high-speed applications with a maximum operating frequency of 200 MHz. It features Zero Bus Turnaround (ZBT) technology, which eliminates dead cycles between read and write operations, enhancing overall system performance. The device includes a single read/write control pin and supports pipelined outputs with positive clock-edge triggering for address, data, and control signals. This SRAM also incorporates a burst counter, allowing for four-word burst capability in either linear or interleaved modes. It has three chip enable pins for easy depth expansion and individual byte write control. The part is packaged in a JEDEC standard 100-pin thin quad flatpack (TQFP) and is available in an industrial temperature range of -40°C to +85°C. Additionally, it includes a boundary scan JTAG interface compliant with IEEE 1149.1 and offers power-down control via the ZZ input.
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 100MHz 5ns 100-TQFP (14x14)
IC SRAM 18MBIT PARALLEL 100TQFP
IC SRAM 18MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 100 MHz 5 ns 100-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71T75802S100PFGI-ND | IDT71T75802S100PFGI | IDT71T75802S100PFGI | IDT71T75802S100PFGI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Package Type | TQFP; 100-LQFP | QFP | QFP; 100-LQFP |