SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V124SA15Y8-ND | IDT71V124SA15Y8 | IDT71V124SA15Y8 | IDT71V124SA15Y8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |