SRAM - Synchronous, DDR II Memory IC 18Mb (1M x 18) Parallel 250MHz 6.3ns 165-CABGA (13x15)
IC SRAM 18MBIT PARALLEL 165CABGA
SRAM - Synchronous, DDR II Memory IC 18Mbit Parallel 250 MHz 6.3 ns 165-CABGA (13x15)
IC SRAM 18MBIT PARALLEL 165CABGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71P71804S250BQ-ND | IDT71P71804S250BQ | IDT71P71804S250BQ | IDT71P71804S250BQ |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Package Type | 165-TBGA | BGA; 165-TBGA | BGA |