SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 35ns 28-SOJ
IC SRAM 64KBIT PARALLEL 28SOJ Product overview: IDT7164S35YGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7164S35YGI8 can be used for catalog matching and distributor lookup.
IC SRAM 64KBIT PARALLEL 28SOJ
IC SRAM 64KBIT PARALLEL 28SOJ
SRAM - Asynchronous Memory IC 64Kbit Parallel 35 ns 28-SOJ
IC SRAM 64KBIT PARALLEL 28SOJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT7164S35YGI8-ND | 774-IDT7164S35YGI8 | IDT7164S35YGI8 | IDT7164S35YGI8 | IDT7164S35YGI8 | IDT7164S35YGI8 |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | "28-BSOJ (0.300"", 7.62mm Width)" | SOJ; Tape & Reel (TR) | SOJ | 28-BSOJ (0.300\", 7.62mm Width) | SOJ; 28-BSOJ (0.300", 7.62mm Width) | |
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |