The IDT71016S20YI is a high-speed CMOS Static RAM with a capacity of 1 Megabit, organized as 64K x 16 bits. It features equal access and cycle times of 20ns, making it suitable for applications requiring fast memory access. The device operates on a single 5V supply and utilizes fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles. This memory chip includes one chip select and one output enable pin, along with upper and lower byte enable pins for flexible data handling. It is designed to be TTL-compatible for bidirectional data inputs and outputs. The IDT71016S20YI is available in both commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature ranges, packaged in a 44-pin Plastic SOJ or TSOP Type II format. With low power consumption during chip deselect and a maximum power dissipation of 1.25W, this SRAM is a reliable choice for various high-speed memory applications.
IC SRAM 1MBIT PARALLEL 44SOJ Product overview: IDT71016S20YI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71016S20YI can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 44-SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 44-SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IDT71016S20YI | IDT71016S20YI-ND | IDT71016S20YI | IDT71016S20YI | IDT71016S20YI |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | |
| Cycle Time | 20 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |