Renesas Electronics Corporation Memory IDT71V016SA20PH

Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71V016SA20PH-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 44-TSOP II

Buy Now Datasheet
Memory - SRAM - IDT71V016SA20PH - 874348-IDT71V016SA20PH - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V016SA20PH
874348-IDT71V016SA20PH
Memory - SRAM - IDT71V016SA20PH 874348-IDT71V016SA20PH
Manufacturer: Renesas Electronics America Win Source Part Number: 874348-IDT71V016SA20 PH Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 20 ns 44-TSOP II Package: Tube Package: 44-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IDT71V016 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 874348-IDT71V016SA20PH
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 20 ns 44-TSOP II
Package: Tube
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71V016
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2B
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-IDT71V016SA20PH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71V016SA20PH
Memory IC and Storage Component 774-IDT71V016SA20PH
IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IDT71V016SA20PH from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V016SA20PH can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IDT71V016SA20PH from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V016SA20PH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IDT71V016SA20PH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IDT71V016SA20PH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71V016SA20PH
Integrated Circuits (ICs) - Memory IDT71V016SA20PH
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71V016SA20PH-ND 874348-IDT71V016SA20PH 774-IDT71V016SA20PH IDT71V016SA20PH IDT71V016SA20PH IDT71V016SA20PH
Product Name Memory Memory - SRAM - IDT71V016SA20PH Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" SOP; 44-TSOP II TSOP; Tube 44-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details