The IDT71024S20YI is a high-speed static RAM memory chip from Quarktwin Technology Ltd., featuring a capacity of 1 Megabit organized as 128K x 8 bits. It operates with access and cycle times of 20ns, making it suitable for applications requiring fast data retrieval. The device supports both commercial and industrial temperature ranges, with operational temperatures from 0°C to +70°C for commercial use and ,Äì40°C to +85°C for industrial applications. This SRAM utilizes a single 5V power supply and is designed with fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles. It includes two chip select inputs and one output enable pin, ensuring flexible control over data access. The memory is TTL-compatible, allowing for easy integration into existing systems. The IDT71024S20YI is available in 32-pin plastic SOJ packages, with options for green parts to meet environmental standards. Engineers considering this product should note its low power consumption during chip deselect and its suitability for high-speed applications, making it a viable choice for various electronic designs.
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 20ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IDT71024S20YI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71024S20YI can be used for catalog matching and distributor lookup.
IC SRAM 1MBIT PARALLEL 32SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 32-SOJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71024S20YI-ND | 774-IDT71024S20YI | IDT71024S20YI | IDT71024S20YI | IDT71024S20YI |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | "32-BSOJ (0.400"", 10.16mm Width)" | SOJ; Tube | SOJ | 32-BSOJ (0.400\", 10.16mm Width) |