IC SRAM 64KBIT PARALLEL 28DIP Product overview: IDT7164L20TP from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7164L20TP can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 20ns 28-PDIP
IC SRAM 64KBIT PARALLEL 28DIP
IC SRAM 64KBIT PARALLEL 28DIP
SRAM - Asynchronous Memory IC 64Kbit Parallel 20 ns 28-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IDT7164L20TP | IDT7164L20TP-ND | IDT7164L20TP | IDT7164L20TP | IDT7164L20TP |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | |
| Cycle Time | 20 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |