Renesas Electronics Corporation Memory IDT71T75702S80PF8

Description
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 8 ns 100-TQFP (14x14)
Description
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 8 ns 100-TQFP (14x14)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71T75702S80PF8 is a 2.5V synchronous SRAM with a capacity of 18 Megabits, organized as 512K x 36 or 1M x 18. It operates at a high speed of 100 MHz, featuring a 7.5 ns clock-to-data access time. This memory device incorporates Zero Bus Turnaround (ZBT) technology, which eliminates dead cycles between read and write operations, enhancing overall performance. The SRAM includes an internally synchronized output buffer enable, allowing for simplified control without the need for an output enable (OE) signal. It supports a single read/write control pin and offers a 4-word burst capability, which can be configured for either interleaved or linear burst sequences. The device also features individual byte write control for selective data writing. Power management is facilitated through a ZZ input for power-down control, and it operates with a core power supply of 2.5V (±5%) and a 2.5V I/O supply (VDDQ). The IDT71T75702S80PF8 is packaged in a JEDEC standard 100-pin plastic thin quad flatpack (TQFP) or a 119-ball grid array (BGA), making it suitable for various applications requiring high-speed memory solutions.

Datasheet Summary
Powered by GS/AI

The IDT71T75702S80PF8 is a 2.5V synchronous SRAM with a capacity of 18 Megabits, organized as 512K x 36 or 1M x 18. It operates at a high speed of 100 MHz, featuring a 7.5 ns clock-to-data access time. This memory device incorporates Zero Bus Turnaround (ZBT) technology, which eliminates dead cycles between read and write operations, enhancing overall performance. The SRAM includes an internally synchronized output buffer enable, allowing for simplified control without the need for an output enable (OE) signal. It supports a single read/write control pin and offers a 4-word burst capability, which can be configured for either interleaved or linear burst sequences. The device also features individual byte write control for selective data writing. Power management is facilitated through a ZZ input for power-down control, and it operates with a core power supply of 2.5V (±5%) and a 2.5V I/O supply (VDDQ). The IDT71T75702S80PF8 is packaged in a JEDEC standard 100-pin plastic thin quad flatpack (TQFP) or a 119-ball grid array (BGA), making it suitable for various applications requiring high-speed memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71T75702S80PF8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 8 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 8 ns 100-TQFP (14x14)

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number IDT71T75702S80PF8 IDT71T75702S80PF8
Product Name Memory Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 8 ns 8 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 28C64A-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details