GSI Technology Memory IC and Storage Component GS8342TT38BGD-500I

Description
IC SRAM 36MBIT PARALLEL 165FPBGA Product overview: GS8342TT38BGD-500I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342TT38BGD-50 0I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 36MBIT PARALLEL 165FPBGA Product overview: GS8342TT38BGD-500I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342TT38BGD-50 0I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-GS8342TT38BGD-500I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-GS8342TT38BGD-500I
Memory IC and Storage Component 774-GS8342TT38BGD-500I
IC SRAM 36MBIT PARALLEL 165FPBGA Product overview: GS8342TT38BGD-500I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342TT38BGD-50 0I can be used for catalog matching and distributor lookup.

IC SRAM 36MBIT PARALLEL 165FPBGA Product overview: GS8342TT38BGD-500I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342TT38BGD-500I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1013938-GS8342TT38BGD-500I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1013938-GS8342TT38BGD-500I
Integrated Circuits (ICs) - Memory 1013938-GS8342TT38BGD-500I
Win Source Part Number: 1013938-GS8342TT38BG D-500I Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 15 Mounting: SMD (SMT) Technology: SRAM - Quad Port, Synchronous Memory Type: Volatile Memory Size: 36Mb (1M x 36) Voltage - Supply: 1.7V ~ 1.9V Package / Case: 165-LBGA Supplier Device Package: 165-FPBGA (15x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) Memory Format: SRAM Clock Frequency: 500 MHz Memory Interface: Parallel ECCN: 3A991B2B Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: GSI Technology Inc. Other Names: 2364-GS8342TT38BGD-5 00I Base Product Number: GS8342TT38

Win Source Part Number: 1013938-GS8342TT38BGD-500I
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 15
Mounting: SMD (SMT)
Technology: SRAM - Quad Port, Synchronous
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 165-LBGA
Supplier Device Package: 165-FPBGA (15x13)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Memory Format: SRAM
Clock Frequency: 500 MHz
Memory Interface: Parallel
ECCN: 3A991B2B
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: GSI Technology Inc.
Other Names: 2364-GS8342TT38BGD-500I
Base Product Number: GS8342TT38

Buy Now
Memory - GS8342TT38BGD-500I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Quad Port, Synchronous Memory IC 36Mbit Parallel 500 MHz 165-FPBGA (15x13)

SRAM - Quad Port, Synchronous Memory IC 36Mbit Parallel 500 MHz 165-FPBGA (15x13)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - GS8342TT38BGD-500I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GS8342TT38BGD-500I
Integrated Circuits (ICs) - Memory - Memory GS8342TT38BGD-500I
IC SRAM 36MBIT PARALLEL 165FPBGA

IC SRAM 36MBIT PARALLEL 165FPBGA

Supplier's Site
IC SRAM 36MBIT PARALLEL 165FPBGA

IC SRAM 36MBIT PARALLEL 165FPBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-GS8342TT38BGD-500I 1013938-GS8342TT38BGD-500I GS8342TT38BGD-500I GS8342TT38BGD-500I GS8342TT38BGD-500I
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Package Type BGA; Tray BGA; 165-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14E116L-ZS25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
5 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details