SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 25ns 28-TSOP
IC SRAM 256KBIT PARALLEL 28TSOP
SRAM - Asynchronous Memory IC 256Kbit Parallel 25 ns 28-TSOP
IC SRAM 256KBIT PARALLEL 28TSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71256SA25PZI-ND | IDT71256SA25PZI | IDT71256SA25PZI | IDT71256SA25PZI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) |