Lingto Electronic Limited Datasheets for Memory Chips

Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 40 50 60 62
Product Name Notes
128K X 8 CPG, 3.3V 300MIL 32SOJ
128K X 8 STATIC RAM
256K X 16 SRAM
4-MBIT (256K X 16) STATIC RAM
512 K (32 K X 16) SRAM
512-KBIT (32 K 16) STATIC RAM
512KX 8 SRAM
64K X 16 3.3V LOW POWER FAST ASY
ASYNC RAM
CACHE SRAM, 64KX18, 10NS PQCC52
CACHE SRAM, 64KX18, 12NS PQCC52
CY7C09279 - 3.3V 32K X 16 SYNCHR
CY7C09349 - 4K X 18 3.3V SYNCHRO
CY7C09389 - 3.3 V 64 K X 18 SYNC
CY7C09389V - DUAL-PORT SRAM, 64K
CY7C1010CV33 - STANDARD SRAM, 25
CY7C1019 - STANDARD SRAM, 128KX8
CY7C1020 - STANDARD SRAM, 32KX16
CY7C1021 - STANDARD SRAM, 64KX16
DUAL PORT RAM
DUAL-PORT SRAM, 128KX36, 4.4NS,
DUAL-PORT SRAM, 128KX36
DUAL-PORT SRAM, 128KX9, 15NS
DUAL-PORT SRAM, 128KX9, 18NS
DUAL-PORT SRAM, 16KX16, 12NS
DUAL-PORT SRAM, 16KX16, 7.5NS
DUAL-PORT SRAM, 16KX18, 9NS
DUAL-PORT SRAM, 256KX36, 5NS
DUAL-PORT SRAM, 32KX16, 7.5NS
DUAL-PORT SRAM, 64KX16, 7.5NS
DUAL-PORT SRAM, 64KX18, 6.5NS
DUAL-PORT SRAM, 64KX18, 7.5NS
DUAL-PORT SRAM, 64KX18, 9NS, CMO
DUAL-PORT SRAM, 64KX18, 9NS
DUAL-PORT SRAM, 8KX18, 9NS
IC SRAM 1.152MBIT 100MHZ 144TQFP
IC SRAM 1.152MBIT 12NS 100TQFP
IC SRAM 1.152MBIT PAR 100TQFP
IC SRAM 1.152MBIT PAR 144TQFP
IC SRAM 1.152MBIT PAR 172FBGA
IC SRAM 128KBIT PARALLEL 50MHZ
IC SRAM 128KX8 PD ASYNC 32-SOJ
IC SRAM 12MBIT PARALLEL 119PBGA
IC SRAM 144K PARALLEL 100TQFP
IC SRAM 16KX16 3.3V SYNC 100TQFP
IC SRAM 16MBIT PAR 54TSOP II
IC SRAM 16MBIT PARALLEL 119PBGA
IC SRAM 16MBIT PARALLEL 48TSOP I
IC SRAM 16MBIT PARALLEL 48VFBGA
IC SRAM 16MBIT PARALLEL 56TSOP
IC SRAM 16MBIT PARALLEL 60FBGA
IC SRAM 1MBIT 10NS 44SOJ
IC SRAM 1MBIT 10NS 44TSOP
IC SRAM 1MBIT 12NS 44SOJ
IC SRAM 1MBIT 12NS 44TSOP
IC SRAM 1MBIT 15NS 44TSOP
IC SRAM 1MBIT PARALLEL 100TQFP
IC SRAM 1MBIT PARALLEL 28SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
IC SRAM 1MBIT PARALLEL 32TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP II
IC SRAM 1MBIT PARALLEL 44SOJ
IC SRAM 1MBIT PARALLEL 44TSOP II
IC SRAM 1MBIT PARALLEL 48FBGA
IC SRAM 1MBIT PARALLEL 48TFBGA
IC SRAM 1MBIT PARALLEL 48VFBGA
IC SRAM 256KBIT 12NS 100LQFP
IC SRAM 256KBIT 12NS 100TQFP
IC SRAM 256KBIT PARALLEL 100TQFP
IC SRAM 288KBIT 12NS 100TQFP
IC SRAM 288KBIT PARALLEL 100TQFP
IC SRAM 2MBIT PARALLEL 36SOJ
IC SRAM 2MBIT PARALLEL 44TQFP
IC SRAM 2MBIT PARALLEL 44TSOP II
IC SRAM 2MBIT PARALLEL 48FBGA
IC SRAM 2MBIT PARALLEL 48VFBGA
IC SRAM 32MBIT PARALLEL 48FBGA
IC SRAM 3MBIT PARALLEL 119PBGA
IC SRAM 4.5MBIT PARALLEL 172FBGA
IC SRAM 4.5MBIT PARALLEL 176TQFP
IC SRAM 4MBIT 10NS 44TSOP
IC SRAM 4MBIT 15NS 36SOJ
IC SRAM 4MBIT 15NS 44SOJ
IC SRAM 4MBIT 15NS 44TSOP
IC SRAM 4MBIT 20NS 36SOJ
IC SRAM 4MBIT 20NS 44TSOP
IC SRAM 4MBIT PARALLEL 32SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
IC SRAM 4MBIT PARALLEL 44SOJ
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 48FBGA
IC SRAM 4MBIT PARALLEL 48VFBGA
IC SRAM 4MBIT PARALLEL
IC SRAM 512K PARALLEL 100TQFP
IC SRAM 512KBIT 12NS 100TQFP
IC SRAM 512KBIT PAR 44TSOP II
IC SRAM 512KBIT PARALLEL 100TQFP
IC SRAM 512KBIT PARALLEL 44SOJ
IC SRAM 576KBIT PARALLEL 100TQFP
IC SRAM 576KBIT PARALLEL 144TQFP
IC SRAM 576KBIT PARALLEL 172FBGA
IC SRAM 64MBIT PARALLEL 48FBGA
IC SRAM 6MBIT PARALLEL 119PBGA
IC SRAM 72KBIT PARALLEL 100TQFP
IC SRAM 8MBIT ASYNC 48BGA
IC SRAM 8MBIT PARALLEL 36FBGA
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 48FBGA
IC SRAM 8MBIT PARALLEL 48VFBGA
IC SRAM 9MBIT PARALLEL 172FBGA
IC SRAM ASYNC 1MBIT
IC SRAM ASYNC
INTEGRATED CIRCUITS
NO WARRANTY
SRAM CHIP ASYNC DUAL 5V 1M BIT 1
SRAM CHIP ASYNC SINGLE 3.3V 1M B
SRAM CHIP ASYNC SINGLE 3.3V 2M B
SRAM CHIP ASYNC SINGLE 3.3V 4M B
SRAM CHIP ASYNC SINGLE 5V 4M BIT
STANDARD SRAM, 128KX16
STANDARD SRAM, 128KX24
STANDARD SRAM, 128KX8
STANDARD SRAM, 1MX1, 12NS
STANDARD SRAM, 1MX1, 15NS
STANDARD SRAM, 1MX1, 20NS
STANDARD SRAM, 1MX1, 25NS
STANDARD SRAM, 1MX16, 8NS PDSO54
STANDARD SRAM, 1MX16
STANDARD SRAM, 1MX4, 10NS
STANDARD SRAM, 1MX4, 12NS
STANDARD SRAM, 1MX4, 15NS
STANDARD SRAM, 1MX8, 12NS, CMOS
STANDARD SRAM, 256KX16, 12NS, CM
STANDARD SRAM, 256KX16, 15NS
STANDARD SRAM, 256KX16, 20NS
STANDARD SRAM, 256KX16, 25NS
STANDARD SRAM, 256KX16
STANDARD SRAM, 256KX4, 15NS
STANDARD SRAM, 256KX4, 20NS
STANDARD SRAM, 256KX4, 25NS
STANDARD SRAM, 2MX8, 10NS, CMOS,
STANDARD SRAM, 2MX8, 12NS PDSO54
STANDARD SRAM, 2MX8, 12NS, CMOS,
STANDARD SRAM, 32KX16, 12NS, CMO
STANDARD SRAM, 32KX16, 15NS
STANDARD SRAM, 32KX16
STANDARD SRAM, 512KX24, 10NS
STANDARD SRAM, 512KX24, 8NS
STANDARD SRAM, 512KX32, 10NS
STANDARD SRAM, 512KX8, 12NS
STANDARD SRAM, 512KX8, 15NS
STANDARD SRAM, 512KX8, 20NS
STANDARD SRAM, 512KX8, 25NS
STANDARD SRAM, 512KX8
STANDARD SRAM, 64KX16, 15NS
STANDARD SRAM, 64KX16, 8NS
STANDARD SRAM, 64KX16
STANDARD SRAM, 8MX8, 12NS
STANDARD SRAM

<< Prev Next >>