Renesas Electronics Corporation Memory IDT71P72604S167BQG

Description
SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 167MHz 8.4ns 165-CABGA (13x15)
Request a Quote
Description
SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 167MHz 8.4ns 165-CABGA (13x15)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71P72604S167BQG is an 18Mb QDR II SRAM featuring a 512K x 36-bit architecture. It operates at a core voltage of 1.8V and supports clock frequencies up to 167 MHz. This memory device provides independent read and write data ports, allowing for simultaneous access and enhancing throughput with a quad-data-rate performance. It supports two-word bursts on all SRAM accesses, enabling four data word transfers per clock cycle. The device is designed with HSTL inputs that can accommodate voltage levels from 1.4V to 1.9V, and it features scalable output drivers with adjustable output impedance from 35 ohms to 70 ohms. The QDR II SRAM includes echo clock outputs that are closely aligned with the data outputs, improving timing accuracy for downstream applications. It is available in a 165-ball, 1.0mm pitch, 13mm x 15mm fine-pitch ball grid array (fBGA) package, suitable for both commercial and industrial temperature ranges. This product is ideal for applications requiring high-speed memory with efficient data handling capabilities.

Datasheet Summary
Powered by GS/AI

The IDT71P72604S167BQG is an 18Mb QDR II SRAM featuring a 512K x 36-bit architecture. It operates at a core voltage of 1.8V and supports clock frequencies up to 167 MHz. This memory device provides independent read and write data ports, allowing for simultaneous access and enhancing throughput with a quad-data-rate performance. It supports two-word bursts on all SRAM accesses, enabling four data word transfers per clock cycle. The device is designed with HSTL inputs that can accommodate voltage levels from 1.4V to 1.9V, and it features scalable output drivers with adjustable output impedance from 35 ohms to 70 ohms. The QDR II SRAM includes echo clock outputs that are closely aligned with the data outputs, improving timing accuracy for downstream applications. It is available in a 165-ball, 1.0mm pitch, 13mm x 15mm fine-pitch ball grid array (fBGA) package, suitable for both commercial and industrial temperature ranges. This product is ideal for applications requiring high-speed memory with efficient data handling capabilities.

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71P72604S167BQG-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 167MHz 8.4ns 165-CABGA (13x15)

SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 167MHz 8.4ns 165-CABGA (13x15)

Buy Now Datasheet
Memory - IDT71P72604S167BQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, QDR II Memory IC 18Mbit Parallel 167 MHz 8.4 ns 165-CABGA (13x15)

SRAM - Synchronous, QDR II Memory IC 18Mbit Parallel 167 MHz 8.4 ns 165-CABGA (13x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IDT71P72604S167BQG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71P72604S167BQG
Integrated Circuits (ICs) - Memory IDT71P72604S167BQG
IC SRAM 18MBIT PARALLEL 165CABGA

IC SRAM 18MBIT PARALLEL 165CABGA

Supplier's Site
IC SRAM 18MBIT PARALLEL 165CABGA

IC SRAM 18MBIT PARALLEL 165CABGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71P72604S167BQG-ND IDT71P72604S167BQG IDT71P72604S167BQG IDT71P72604S167BQG
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18000 kbits 18000 kbits 18000 kbits 18000 kbits
Package Type 165-TBGA BGA; 165-TBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - CY14ME064Q2A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers