Renesas Electronics Corporation Memory IDT71P72604S167BQGI

Description
SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 167MHz 8.4ns 165-CABGA (13x15)
Request a Quote
Description
SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 167MHz 8.4ns 165-CABGA (13x15)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71P72604S167BQGI is an 18Mb QDR II SRAM featuring a burst of two architecture, designed for high-speed synchronous memory applications. It supports independent read and write data ports, allowing for concurrent transactions and maximizing throughput. The device operates with a core voltage of 1.8V and is available in a 165-ball fine pitch ball grid array (fBGA) package measuring 13mm x 15mm. This SRAM supports dual echo clock outputs and utilizes a DDR multiplexed address bus, enabling two-word bursts on all accesses. It can handle four data word transfers per clock cycle, providing quad-data-rate performance. The device is compatible with HSTL inputs, which can be scaled to receive signals from 1.4V to 1.9V, and features adjustable output impedance from 35 ohms to 70 ohms. The IDT71P72604S167BQGI is suitable for both commercial and industrial temperature ranges, making it versatile for various applications. Its design simplifies system integration by eliminating the need for bi-directional buses, thus optimizing signal integrity at high speeds.

Datasheet Summary
Powered by GS/AI

The IDT71P72604S167BQGI is an 18Mb QDR II SRAM featuring a burst of two architecture, designed for high-speed synchronous memory applications. It supports independent read and write data ports, allowing for concurrent transactions and maximizing throughput. The device operates with a core voltage of 1.8V and is available in a 165-ball fine pitch ball grid array (fBGA) package measuring 13mm x 15mm. This SRAM supports dual echo clock outputs and utilizes a DDR multiplexed address bus, enabling two-word bursts on all accesses. It can handle four data word transfers per clock cycle, providing quad-data-rate performance. The device is compatible with HSTL inputs, which can be scaled to receive signals from 1.4V to 1.9V, and features adjustable output impedance from 35 ohms to 70 ohms. The IDT71P72604S167BQGI is suitable for both commercial and industrial temperature ranges, making it versatile for various applications. Its design simplifies system integration by eliminating the need for bi-directional buses, thus optimizing signal integrity at high speeds.

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71P72604S167BQGI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 167MHz 8.4ns 165-CABGA (13x15)

SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 167MHz 8.4ns 165-CABGA (13x15)

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 165CABGA

IC SRAM 18MBIT PARALLEL 165CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IDT71P72604S167BQGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71P72604S167BQGI
Integrated Circuits (ICs) - Memory IDT71P72604S167BQGI
IC SRAM 18MBIT PARALLEL 165CABGA

IC SRAM 18MBIT PARALLEL 165CABGA

Supplier's Site
Memory - IDT71P72604S167BQGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, QDR II Memory IC 18Mbit Parallel 167 MHz 8.4 ns 165-CABGA (13x15)

SRAM - Synchronous, QDR II Memory IC 18Mbit Parallel 167 MHz 8.4 ns 165-CABGA (13x15)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71P72604S167BQGI-ND IDT71P72604S167BQGI IDT71P72604S167BQGI IDT71P72604S167BQGI
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 18000 kbits 18000 kbits 18000 kbits 18000 kbits
Package Type 165-TBGA BGA BGA; 165-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers