SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 20ns 28-SOJ
SRAM - Asynchronous Memory IC 64Kbit Parallel 20 ns 28-SOJ
IC SRAM 64KBIT PARALLEL 28SOJ
IC SRAM 64KBIT PARALLEL 28SOJ
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT7164L20YI-ND | IDT7164L20YI | IDT7164L20YI | IDT7164L20YI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | "28-BSOJ (0.300"", 7.62mm Width)" | 28-BSOJ (0.300\", 7.62mm Width) | SOJ |