IC SRAM 36MBIT PARALLEL 165FPBGA Product overview: GS8342Q18BGD-250I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342Q18BGD-250
Manufacturer: GSI Technology
Win Source Part Number: 873008-GS8342Q18BGD-
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: SRAM - Quad Port, Synchronous Memory IC 36Mb (2M x 18) Parallel 250 MHz 165-FPBGA (15x13)
Package: 165-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: GS8342Q18
Categories: Integrated Circuits (ICs)
Case / Package: 165-FPBGA (15x13)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 144
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.32.0041
IC SRAM 36MBIT PARALLEL 165FPBGA
IC SRAM 36MBIT PARALLEL 165FPBGA
SRAM - Quad Port, Synchronous Memory IC 36Mbit Parallel 250 MHz 165-FPBGA (15x13)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GS8342Q18BGD-250I | 873008-GS8342Q18BGD-250I | GS8342Q18BGD-250I | GS8342Q18BGD-250I | GS8342Q18BGD-250I |
| Product Name | Memory IC and Storage Component | Memory - SRAM - GS8342Q18BGD-250I | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 0.4500 ns | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Package Type | BGA; Tray | BGA; 165-FPBGA (15x13) | BGA; 165-LBGA |