The IDT71V124SA20YI is a 1 Megabit (128K x 8-bit) high-speed static RAM, designed for applications requiring fast memory access. It operates on a single 3.3V supply and features a center power and ground pinout, which helps reduce noise and improve overall system performance. The device supports access times of 20ns, with a maximum operating current of 100mA and a low power consumption mode when deselected. This SRAM is fully static and asynchronous, meaning it does not require clock signals or refresh cycles for operation. It is compatible with LVTTL logic levels, making it suitable for modern digital systems. The IDT71V124SA20YI is available in multiple package options, including 32-pin SOJ and TSOP, catering to various design requirements. It is offered in both commercial and industrial temperature ranges, from 0°C to +70°C and -40°C to +85°C, respectively, making it versatile for different environmental conditions.
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 20ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IDT71V124SA20YI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V124SA20YI can be used for catalog matching and distributor lookup.
IC SRAM 1MBIT PARALLEL 32SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 32-SOJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V124SA20YI-ND | 774-IDT71V124SA20YI | IDT71V124SA20YI | IDT71V124SA20YI | IDT71V124SA20YI |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | "32-BSOJ (0.400"", 10.16mm Width)" | SOJ; Tube | SOJ | 32-BSOJ (0.400\", 10.16mm Width) |