SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 7.5ns 100-TQFP (14x14)
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 7.5 ns 100-TQFP (14x14)
IC SRAM 18MBIT PARALLEL 100TQFP
IC SRAM 18MBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71T75702S75PFG8-ND | IDT71T75702S75PFG8 | IDT71T75702S75PFG8 | IDT71T75702S75PFG8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |