SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 250MHz 8.4ns 165-CABGA (13x15)
Manufacturer: Renesas Electronics America
Win Source Part Number: 920941-IDT71P74804S2
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 250 MHz 8.4 ns 165-CABGA (13x15)
Package: Tray
Package: 165-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71P74
Categories: Integrated Circuits (ICs)
Case / Package: 165-CABGA (13x15)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 136
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 18MBIT PAR 165CABGA Product overview: IDT71P74804S250BQG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71P74804S250B
IC SRAM 18MBIT PARALLEL 165CABGA
SRAM - Synchronous, QDR II Memory IC 18Mbit Parallel 250 MHz 8.4 ns 165-CABGA (13x15)
IC SRAM 18MBIT PARALLEL 165CABGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71P74804S250BQG-ND | 920941-IDT71P74804S250BQG | 774-IDT71P74804S250BQG | IDT71P74804S250BQG | IDT71P74804S250BQG | IDT71P74804S250BQG |
| Product Name | Memory | Memory - SRAM - IDT71P74804S250BQG | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | ||
| Package Type | 165-TBGA | BGA; 165-CABGA (13x15) | BGA; Tray | BGA; 165-TBGA | BGA |