GSI Technology Integrated Circuits (ICs) - Memory GS832136AGD-250I

Description
Win Source Part Number: 1061229-GS832136AGD- 250I Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 18 Mounting: SMD (SMT) Technology: SRAM - Synchronous, Standard Memory Type: Volatile Memory Size: 36Mb (1M x 36) Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V Package / Case: 165-LBGA Supplier Device Package: 165-FPBGA (15x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) Memory Format: SRAM Clock Frequency: 250 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): UPD44325182BF5-E40-F Q1-A; CY7C1268V18-400BZXC; CY7C1412KV18-250BZI; CY7C1423KV18-300BZC; IS61DDB21M36-250M3L; IS61QDB22M18-250M3L; ECCN: 3A991B2B Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: GSI Technology Inc. Other Names: 2364-GS832136AGD-250 I Base Product Number: GS832136
Request a Quote Datasheet
Description
Win Source Part Number: 1061229-GS832136AGD- 250I Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 18 Mounting: SMD (SMT) Technology: SRAM - Synchronous, Standard Memory Type: Volatile Memory Size: 36Mb (1M x 36) Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V Package / Case: 165-LBGA Supplier Device Package: 165-FPBGA (15x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) Memory Format: SRAM Clock Frequency: 250 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): UPD44325182BF5-E40-F Q1-A; CY7C1268V18-400BZXC; CY7C1412KV18-250BZI; CY7C1423KV18-300BZC; IS61DDB21M36-250M3L; IS61QDB22M18-250M3L; ECCN: 3A991B2B Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: GSI Technology Inc. Other Names: 2364-GS832136AGD-250 I Base Product Number: GS832136
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1061229-GS832136AGD-250I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1061229-GS832136AGD-250I
Integrated Circuits (ICs) - Memory 1061229-GS832136AGD-250I
Win Source Part Number: 1061229-GS832136AGD- 250I Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 18 Mounting: SMD (SMT) Technology: SRAM - Synchronous, Standard Memory Type: Volatile Memory Size: 36Mb (1M x 36) Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V Package / Case: 165-LBGA Supplier Device Package: 165-FPBGA (15x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) Memory Format: SRAM Clock Frequency: 250 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): UPD44325182BF5-E40-F Q1-A; CY7C1268V18-400BZXC; CY7C1412KV18-250BZI; CY7C1423KV18-300BZC; IS61DDB21M36-250M3L; IS61QDB22M18-250M3L; ECCN: 3A991B2B Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: GSI Technology Inc. Other Names: 2364-GS832136AGD-250 I Base Product Number: GS832136

Win Source Part Number: 1061229-GS832136AGD-250I
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 18
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, Standard
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V
Package / Case: 165-LBGA
Supplier Device Package: 165-FPBGA (15x13)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Memory Format: SRAM
Clock Frequency: 250 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): UPD44325182BF5-E40-FQ1-A; CY7C1268V18-400BZXC; CY7C1412KV18-250BZI; CY7C1423KV18-300BZC; IS61DDB21M36-250M3L; IS61QDB22M18-250M3L;
ECCN: 3A991B2B
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: GSI Technology Inc.
Other Names: 2364-GS832136AGD-250I
Base Product Number: GS832136

Buy Now
Memory IC and Storage Component - 774-GS832136AGD-250I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-GS832136AGD-250I
Memory IC and Storage Component 774-GS832136AGD-250I
IC SRAM 36MBIT PARALLEL 165FPBGA Product overview: GS832136AGD-250I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS832136AGD-250I can be used for catalog matching and distributor lookup.

IC SRAM 36MBIT PARALLEL 165FPBGA Product overview: GS832136AGD-250I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS832136AGD-250I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - GS832136AGD-250I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, Standard Memory IC 36Mbit Parallel 250 MHz 165-FPBGA (15x13)

SRAM - Synchronous, Standard Memory IC 36Mbit Parallel 250 MHz 165-FPBGA (15x13)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - GS832136AGD-250I - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
GS832136AGD-250I
Integrated Circuits (ICs) - Memory - Memory GS832136AGD-250I
IC SRAM 36MBIT PARALLEL 165FPBGA

IC SRAM 36MBIT PARALLEL 165FPBGA

Supplier's Site
IC SRAM 36MBIT PARALLEL 165FPBGA

IC SRAM 36MBIT PARALLEL 165FPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1061229-GS832136AGD-250I 774-GS832136AGD-250I GS832136AGD-250I GS832136AGD-250I GS832136AGD-250I
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage 2.3V ~ 2.7V~ 3V ~ 3.6V -3V; 3V; 3.6V; 2.3V ~ 2.7V~ 3V ~ 3.6V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V Surface Mount
Access Time 5.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 28C64A-25B/YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Memory IC and Storage Component - 774-CY14B256KA-SP25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers