SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71024S12TYI8-ND | IDT71024S12TYI8 | IDT71024S12TYI8 | IDT71024S12TYI8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |