Renesas Electronics Corporation Memory IDT71016S15YI

Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71016S15YI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-SOJ

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-SOJ

Buy Now Datasheet
Memory IC and Storage Component - 774-IDT71016S15YI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71016S15YI
Memory IC and Storage Component 774-IDT71016S15YI
IC SRAM 1MBIT PARALLEL 44SOJ Product overview: IDT71016S15YI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71016S15YI can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 44SOJ Product overview: IDT71016S15YI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71016S15YI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 44SOJ

IC SRAM 1MBIT PARALLEL 44SOJ

Supplier's Site Datasheet
Memory - IDT71016S15YI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 44-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 44-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IDT71016S15YI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71016S15YI
Integrated Circuits (ICs) - Memory IDT71016S15YI
IC SRAM 1MBIT PARALLEL 44SOJ

IC SRAM 1MBIT PARALLEL 44SOJ

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71016S15YI-ND 774-IDT71016S15YI IDT71016S15YI IDT71016S15YI IDT71016S15YI
Product Name Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "44-BSOJ (0.400"", 10.16mm Width)" SOJ; Tube 44-BSOJ (0.400\", 10.16mm Width) SOJ
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
 - 27S35FM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type CFP24
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 524313-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers