SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 200MHz 3.2ns 100-TQFP (14x14)
IC SRAM 18MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 200 MHz 3.2 ns 100-TQFP (14x14)
IC SRAM 18MBIT PARALLEL 100TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71T75602S200PFGI8-ND | IDT71T75602S200PFGI8 | IDT71T75602S200PFGI8 | IDT71T75602S200PFGI8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | QFP |