Renesas Electronics Corporation Memory IDT71T75802S100PF

Description
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 100MHz 5ns 100-TQFP (14x14)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 100MHz 5ns 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71T75802S100PF-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 100MHz 5ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 100MHz 5ns 100-TQFP (14x14)

Buy Now
Memory - SRAM - IDT71T75802S100PF - 874346-IDT71T75802S100PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71T75802S100PF
874346-IDT71T75802S100PF
Memory - SRAM - IDT71T75802S100PF 874346-IDT71T75802S100PF
Manufacturer: Renesas Electronics America Win Source Part Number: 874346-IDT71T75802S1 00PF Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 100 MHz 5 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: IDT71T75 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 874346-IDT71T75802S100PF
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 100 MHz 5 ns 100-TQFP (14x14)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71T75
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-IDT71T75802S100PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71T75802S100PF
Memory IC and Storage Component 774-IDT71T75802S100PF
IC SRAM 18MBIT PARALLEL 100TQFP Product overview: IDT71T75802S100PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71T75802S100P F can be used for catalog matching and distributor lookup.

IC SRAM 18MBIT PARALLEL 100TQFP Product overview: IDT71T75802S100PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71T75802S100PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Memory - IDT71T75802S100PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 100 MHz 5 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 100 MHz 5 ns 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IDT71T75802S100PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71T75802S100PF
Integrated Circuits (ICs) - Memory IDT71T75802S100PF
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71T75802S100PF-ND 874346-IDT71T75802S100PF 774-IDT71T75802S100PF IDT71T75802S100PF IDT71T75802S100PF IDT71T75802S100PF
Product Name Memory Memory - SRAM - IDT71T75802S100PF Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18000 kbits 18000 kbits 18000 kbits 18000 kbits
Package Type TQFP; 100-LQFP QFP; TQFP; 100-TQFP (14x14) QFP; Tray QFP; 100-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 04188CBLBB-25 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189FLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details