The IDT71T75602S200PFG8 is a 2.5V synchronous SRAM with a memory configuration of 512K x 36 bits, designed for high-speed applications with a maximum operating frequency of 200 MHz and a clock-to-data access time of 3.2 ns. It features Zero Bus Turnaround (ZBT) technology, which eliminates dead cycles between read and write operations, enhancing overall system performance. The device includes an internally synchronized output buffer enable, simplifying control by removing the need for an output enable (OE) signal. This SRAM supports a single read/write control pin and offers a four-word burst capability, allowing for efficient data transfer in either interleaved or linear modes. It is packaged in a JEDEC standard 100-pin thin quad flatpack (TQFP) and is available in both commercial and industrial temperature ranges, with an operating temperature range of -40°C to +85°C for selected speeds. The part also includes a boundary scan JTAG interface for testing and debugging purposes.
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 200MHz 3.2ns 100-TQFP (14x14)
IC SRAM 18MBIT PARALLEL 100TQFP
IC SRAM 18MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 200 MHz 3.2 ns 100-TQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71T75602S200PFG8-ND | IDT71T75602S200PFG8 | IDT71T75602S200PFG8 | IDT71T75602S200PFG8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Package Type | TQFP; 100-LQFP | QFP | QFP; 100-LQFP |