Renesas Electronics Corporation Memory IDT71256SA12TP

Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-PDIP
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71256SA12TP-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-PDIP

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-PDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-IDT71256SA12TP
Memory IC and Storage Component 774-IDT71256SA12TP
IC SRAM 256KBIT PARALLEL 28DIP Product overview: IDT71256SA12TP from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71256SA12TP can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28DIP Product overview: IDT71256SA12TP from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71256SA12TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IDT71256SA12TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71256SA12TP
Integrated Circuits (ICs) - Memory IDT71256SA12TP
IC SRAM 256KBIT PARALLEL 28DIP

IC SRAM 256KBIT PARALLEL 28DIP

Supplier's Site
Memory - IDT71256SA12TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-PDIP

SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-PDIP

Buy Now Datasheet
IC SRAM 256KBIT PARALLEL 28DIP

IC SRAM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71256SA12TP-ND 774-IDT71256SA12TP IDT71256SA12TP IDT71256SA12TP IDT71256SA12TP
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "28-DIP (0.300"", 7.62mm)" Tube DIP; 28-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details