MilesTek Corporation Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm... | |
| 3.5MM cable assembly male to male-1/8" Audio, length 3ft WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| 3.5MM cable assembly male to male-1/8" Audio, length 5FT WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| 3.5MM cable assembly male to male-1/8" LSZH, length 15 FT WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause... | |
| 3.5MM cable assembly male to male-1/8" LSZH, length 25 FT WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause... | |
| 3.5MM cable assembly male to male-1/8", length 10FT WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| CABLE ASSEMBLY .129 OD 78 OHM 3-LUG TRB CABLE JACK TO 3-LUG CABLE JACK 1' | |
| CABLE ASSEMBLY .129 OD 78 OHM 3-SLOT TRS PLUG CRIMP - BLUNT 1' | |
| CABLE ASSEMBLY .150 OD 78 OHM 3-SLOT TRB PLUG - THREADED TTM PLUG 1' | |
| CABLE ASSEMBLY .242 OD 78 OHM 3-LUG TRB CABLE JACK TO 3-LUG CABLE JACK 1' | |
| CABLE ASSEMBLY .242 OD 78 OHM 3-SLOT TRB PLUG TO 3-LUG BULK HEAD INSULATED JACK LOW LOSS CABLE 1' | |
| CABLE ASSEMBLY .242 OD 78 OHM 3-SLOT TRB PLUG WITH BEND RELIEF TO BLUNT 1' | |
| Connect HDMI host and peripheral device directly to each other using these high speed HDMI cables with Mini HDMI connectors. HDMI Mini Connector 34 AWG copper cable Gold Plated contacts... | |
| Connect your device to an HDTV with ease by using the HDMI to VGA adapter cable. Featuring HDMI male and VGA male connectors with gold contacts, 32/26AWG wire for high... | |
| DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our premium... | |
| DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal... | |
| HDMI active cable for use in applications where standard length cables are too short and you do not have the room for a bulky repeater box in the run. This... | |
| HDMI male to female 6 inch adapter cable These adapter cables feature a male HDMI to female HDMI coupling connectored by 6 inches of fully shielded cable. These dongles, or... | |
| High Flex HDMI Cable is perfect for applications requiring high speed HDMI features and video resolutions up to 4k and have the high flexibility for routing cable in tight spaces... | |
| MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a 45 degree... | |
| MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle... | |
| MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree... | |
| MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle... | |
| MilesTek's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. | |
| MilesTek's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection... | |
| MilesTek's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection... | |
| MilesTek's CHD78 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection... | |
| MilesTek's Deluxe DVI-D Dual Link cable assemblies offer high performance at a very affordable price. Our DVI-D Dual Link cable series include dual ferrite beads to reduce the adverse effects... | |
| MilesTek's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects... | |
| MilesTek's Deluxe DVI-I Dual Link cable assemblies offer high performance at a very affordable price. DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz... | |
| MilesTek's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal... | |
| MilesTek's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal... | |
| MilesTek's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. | |
| MilesTek's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The... | |
| MilesTek's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom... | |
| MilesTek's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel... | |
| MilesTek's unique panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI Adopter, MilesTek's... | |
| Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection... | |
| SUBMINIATURE THREADED SOLDER/CLAMP PLUG TO TRB 3-SLOT SOLDER/CLAMP PLUG M17/176-00002 .129 O.D. CABLE | |
| Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). | |
| Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid shield plus two foil shields, these cables provide for enhanced protection against EMI... | |
| Swivel connector HDMI cable, HDMI Male / HDMI Male 1.0 M This line of swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just... | |
| Swivel connector HDMI cable, HDMI Male / HDMI Male 2.0 M This line of swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just... | |
| Swivel connector HDMI cable, HDMI Male / HDMI Male 3.0 M This line of swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just... | |
| Swivel connector HDMI cable, HDMI Male / HDMI Male 4.0 M This line of swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just... | |
| The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a... | |
| The DVI-D Dual Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage... | |
| The DVI-D Single Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage... | |
| These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the... | |
| These plug and play DisplayPort to HDMI adapters are perfect for upgrading to the newer digital DisplayPort A/V technology. Simply plug in the DisplayPort connector to a PC or Laptop... | |
| These unique cable assemblies allow connectors to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending existing... | |
| These unique cable assemblies allow one connector to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending... | |
| THIS CABLE ASSEMBLY CONSISTS OF A 3-SLOT FULL CRIMP RIGHT-ANGLE TRB PLUG TO A 3-SLOT FULL CRIMP TRB RIGHT-ANGLE PLUG ON HIGH-TEMPERATURE RATED M17/176-00002 CABLE. LENGTH IS EXPRESSED IN INCHES... | |
| THIS CABLE ASSEMBLY CONSISTS OF A 3-SLOT FULL CRIMP TRB PLUG TO A 3-SLOT FULL CRIMP TRB RIGHT-ANGLE PLUG ON HIGH-TEMPERATURE RATED M17/176-00002 CABLE. LENGTH IS EXPRESSED IN INCHES AND... | |
| This cable assembly consists of a 3-slot solder/ clamp TRB plug with bend relief to a 3-slot solder/clamp TRB plug with bend relief on 30-02003 Twinax cable. Length is expressed... | |
| This cable assembly consists of a 3-slot solder/clamp TRB plug with bend relief to a 3-slot solder/clamp TRB plug with bend relief on 30-02001 Twinax cable. Length is expressed in... | |
| This cable assembly consists of a 3-slot solder/clamp TRB plug with bend relief to a 3-slot solder/clamp TRB plug with bend relief on M17/176-00002 Twinax Cable. Length is expressed in... | |
| This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A... | |
| This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). Unique... | |
| TRB 3-LUG SOLDER/CLAMP CABLE JACK TO BLUNT 30-02003 .150 O.D. CABLE | |
| TRB 3-SLOT FULL CRIMP PLUG TO TRB 3-LUG FULL CRIMP CABLE JACK M17/176-00002 .129 O.D. CABLE | |
| TRB 3-SLOT RIGHT ANGLE SOLDER/CLAMP PLUG TO BLUNT M17/176-00002 .129 O.D. CABLE | |
| TRB 3-SLOT SOLDER/CLAMP PLUG TO 3-LUG SOLDER/CLAMP BULKHEAD NON-INSULATED CABLE JACK 30-02001 .242 O.D. CABLE | |
| TRB 3-SLOT SOLDER/CLAMP PLUG TO 3-LUG SOLDER/CLAMP BULKHEAD NON-ISOLATED CABLE JACK 30-02003 .150 O.D. CABLE | |
| TRB 3-SLOT SOLDER/CLAMP PLUG TO 3-LUG SOLDER/CLAMP BULKHEAD NON-ISOLATED CABLE JACK M17-176-00002 .129 O.D. CABLE | |
| TRB 3-SLOT SOLDER/CLAMP PLUG TO 3-LUG SOLDER/CLAMP CABLE JACK 30-02001 .242 O.D. CABLE | |
| TRB 3-SLOT SOLDER/CLAMP PLUG TO BLUNT 30-02003 .150 O.D. CABLE | |
| TRB 3-SLOT SOLDER/CLAMP PLUG TO TRB 3-LUG SOLDER/CLAMP CABLE JACK M17/176-00002 .129 O.D. CABLE | |
| TRB BEND RELIEF 3-SLOT SOLDER/CLAMP PLUG TO TRB BEND RELIEF 2-SLOT SOLDER/CLAMP PLUG M17/176-00002 .129 O.D. CABLE | |
| TRS SUBMINIATURE 3-SLOT FULL CRIMP PLUG TO TRB 3-SLOT FULL CRIMP PLUG M17/176-00002 .129 O.D. CABLE | |
| TRS SUBMINIATURE 3-SLOT SOLDER/CLAMP PLUG TO TRS SUBMINIATURE 3-LUG SOLDER/CLAMP CABLE JACK M17/176-00002 .129 O.D. CABLE | |
| TRS SUBMINIATURE 3-SLOT SOLDER/CLAMP PLUG TO TRS SUBMINIATURE 3-SLOT SOLDER/CLAMP PLUG 30-02003 .150 O.D. CABLE | |
| TRS SUBMINIATURE 3-SLOT SOLDER/CLAMP PLUG TO TRS SUBMINIATURE 3-SLOT SOLDER/CLAMP PLUG M17/176-00002 .129 O.D. CABLE | |
| TRS SUBMINIATURE 4-SLOT SOLDER/CLAMP PLUG TO TRB 3-SLOT SOLDER/CLAMP PLUG M17/176-00002 .129 O.D. CABLE | |
| TRS SUBMINIATURE 4-SLOT SOLDER/CLAMP PLUG TO TRS SUBMINIATURE 4-SLOT SOLDER/CLAMP PLUG M17/176-00002 .129 O.D. CABLE | |
| TRS SUBMINIATURE THREADED SOLDER/CLAMP PLUG TO TRS THREADED SOLDER/CLAMP PLUG M17/176-00002 .129 O.D. CABLE | |
| TRS THREADED SOLDER/CLAMP PLUG TO TRB 3-SLOT SOLDER/CLAMP PLUG M17/176-00002 .129 O.D. CABLE | |
| TTM SUBMINIATURE THREADED FULL CRIMP PLUG TO TTM THREADED FULL CRIMP PLUG M17/176-00002 .129 O.D. CABLE | |
| TTM SUBMINIATURE THREADED SOLDER/CLAMP PLUG TO TRS SUBMINIATURE 3-SLOT SOLDER/CLAMP PLUG M17/176-00002 .129 O.D. CABLE | |
| USB 3.1 Hub adapters utilize the USB Type C port on a device and allows the connection of other peripherals without having to buy a new cable or device. USB... | |
| Waterproof HDMI Industrial Cable with Dust Cap, 1M These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water... | |
| Waterproof HDMI Industrial Cable with Dust Cap, 2M These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water... | |
| Waterproof HDMI Industrial Cable with Dust Cap, 3M These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water... | |
| Waterproof HDMI Industrial Cable with Dust Cap, 4M These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water... | |
| Waterproof HDMI Industrial Coupler with Dust Cap These unique couplers feature waterproof coupling that can allow the HDMI connections to survive harsh environments and can prevent ingression of water and... |
| << Prev | Next >> |