MilesTek Corporation DVI-D Single Link LSZH Cable Male/Male w/ Ferrites, 5.0 ft MDA00015-5F

Description
The DVI-D Single Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity. Features • Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Dual molded integrated ferrites for EMI/RFI protection • Gold plated contacts minimize signal loss • Fully molded backshell construction provides durability • LSZH jacket protects valuable equipment and human lives Applications • Shipboard applications • Military vehicles • Confined space applications • Digital Signage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
The DVI-D Single Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity. Features • Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Dual molded integrated ferrites for EMI/RFI protection • Gold plated contacts minimize signal loss • Fully molded backshell construction provides durability • LSZH jacket protects valuable equipment and human lives Applications • Shipboard applications • Military vehicles • Confined space applications • Digital Signage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link LSZH Cable Male/Male w/ Ferrites, 5.0 ft - MDA00015-5F - MilesTek Corporation
Denton, TX, United States
DVI-D Single Link LSZH Cable Male/Male w/ Ferrites, 5.0 ft
MDA00015-5F
DVI-D Single Link LSZH Cable Male/Male w/ Ferrites, 5.0 ft MDA00015-5F
The DVI-D Single Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity. Features • Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Dual molded integrated ferrites for EMI/RFI protection • Gold plated contacts minimize signal loss • Fully molded backshell construction provides durability • LSZH jacket protects valuable equipment and human lives Applications • Shipboard applications • Military vehicles • Confined space applications • Digital Signage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

The DVI-D Single Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity.
Features
• Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
• Dual molded integrated ferrites for EMI/RFI protection
• Gold plated contacts minimize signal loss
• Fully molded backshell construction provides durability
• LSZH jacket protects valuable equipment and human lives
Applications
• Shipboard applications
• Military vehicles
• Confined space applications
• Digital Signage
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Dvi-D Sl Lszh Black 5 Ft / Mt Milestek - 60AK1188 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Sl Lszh Black 5 Ft / Mt Milestek
60AK1188
Ca Dvi-D Sl Lszh Black 5 Ft / Mt Milestek 60AK1188
CA DVI-D SL LSZH BLACK 5 FT / MT

CA DVI-D SL LSZH BLACK 5 FT / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00015-5F 60AK1188
Product Name DVI-D Single Link LSZH Cable Male/Male w/ Ferrites, 5.0 ft Ca Dvi-D Sl Lszh Black 5 Ft / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 6FT Length - 3021007-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
6 suppliers