MilesTek Corporation Premium Panel Mount DVI-D Dual Link Male/Female Cable Assembly 5ft MDA00048-5F

Description
MilesTek's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Supplied with panel mounting and inline cable mounting hardware • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Fully molded backshell construction is highly durable • Maximum panel thickness 0.063 inches (1.6mm) Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Supplied with panel mounting and inline cable mounting hardware • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Fully molded backshell construction is highly durable • Maximum panel thickness 0.063 inches (1.6mm) Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium Panel Mount DVI-D Dual Link Male/Female Cable Assembly 5ft - MDA00048-5F - MilesTek Corporation
Denton, TX, United States
Premium Panel Mount DVI-D Dual Link Male/Female Cable Assembly 5ft
MDA00048-5F
Premium Panel Mount DVI-D Dual Link Male/Female Cable Assembly 5ft MDA00048-5F
MilesTek's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Supplied with panel mounting and inline cable mounting hardware • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Fully molded backshell construction is highly durable • Maximum panel thickness 0.063 inches (1.6mm) Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss.
Features
• Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
• Supplied with panel mounting and inline cable mounting hardware
• 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
• Fully molded backshell construction is highly durable
• Maximum panel thickness 0.063 inches (1.6mm)
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Dvi-D Pnl Mnt Dual Lnk 5 / Mt Milestek - 60AK1320 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Pnl Mnt Dual Lnk 5 / Mt Milestek
60AK1320
Ca Dvi-D Pnl Mnt Dual Lnk 5 / Mt Milestek 60AK1320
CA DVI-D PNL MNT DUAL LNK 5 / MT

CA DVI-D PNL MNT DUAL LNK 5 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00048-5F 60AK1320
Product Name Premium Panel Mount DVI-D Dual Link Male/Female Cable Assembly 5ft Ca Dvi-D Pnl Mnt Dual Lnk 5 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-0750-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details