MilesTek Corporation DVI-D Dual Link LSZH DVI Cable Male / Male Right Angle, Bottom 3.0 ft MDA00043-3F

Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Features • Used to Connect DVI-D Dual Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • LSZH jacket and over mold material Applications • Digital video • Digital Signage • PC display • Professional A/V WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Features • Used to Connect DVI-D Dual Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • LSZH jacket and over mold material Applications • Digital video • Digital Signage • PC display • Professional A/V WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link LSZH DVI Cable Male / Male Right Angle, Bottom 3.0 ft - MDA00043-3F - MilesTek Corporation
Denton, TX, United States
DVI-D Dual Link LSZH DVI Cable Male / Male Right Angle, Bottom 3.0 ft
MDA00043-3F
DVI-D Dual Link LSZH DVI Cable Male / Male Right Angle, Bottom 3.0 ft MDA00043-3F
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Features • Used to Connect DVI-D Dual Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • LSZH jacket and over mold material Applications • Digital video • Digital Signage • PC display • Professional A/V WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit.
Features
• Used to Connect DVI-D Dual Link sources and displays in tight spaces
• Low profile thumbscrews on the right angle end allow for maximum space savings
• Connectors feature 30 micro inches gold plating providing reliable connectivity
• Integrated ferrites help reduce the effects of EMI/RFI
• LSZH jacket and over mold material
Applications
• Digital video
• Digital Signage
• PC display
• Professional A/V
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MDA00043-3F
Product Name DVI-D Dual Link LSZH DVI Cable Male / Male Right Angle, Bottom 3.0 ft
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details