MilesTek Corporation Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 10.0 ft MDA00012-10F

Description
MilesTek's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • DVI cable features dual molded integrated ferrites for EMI/RFI protection • Gold plated contact pins to minimize signal loss • Fully molded backshell construction is highly durable • Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • DVI cable features dual molded integrated ferrites for EMI/RFI protection • Gold plated contact pins to minimize signal loss • Fully molded backshell construction is highly durable • Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 10.0 ft - MDA00012-10F - MilesTek Corporation
Denton, TX, United States
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 10.0 ft
MDA00012-10F
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 10.0 ft MDA00012-10F
MilesTek's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • DVI cable features dual molded integrated ferrites for EMI/RFI protection • Gold plated contact pins to minimize signal loss • Fully molded backshell construction is highly durable • Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today!
Features
• Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
• DVI cable features dual molded integrated ferrites for EMI/RFI protection
• Gold plated contact pins to minimize signal loss
• Fully molded backshell construction is highly durable
• Available in 5 standard lengths ranging from 1 to 15 ft. Color is black
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
• Set top box applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Dvi-D M/m W/ferr 10 / Mt Milestek - 60AK1172 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D M/m W/ferr 10 / Mt Milestek
60AK1172
Ca Dvi-D M/m W/ferr 10 / Mt Milestek 60AK1172
CA DVI-D M/M W/FERR 10 / MT

CA DVI-D M/M W/FERR 10 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00012-10F 60AK1172
Product Name Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 10.0 ft Ca Dvi-D M/m W/ferr 10 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Video Converters - 1861572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable; USB
Cable Length 0.8333 ft (2.54 dm)
View Details