MilesTek Corporation Premium IEEE-488 Extension Cable, 3.0m MGPA00004-3M

Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One male to one female in-line connector for added convenience when standard male/female piggyback connectors are not required. Also saves cost and adds an alternative cable entry direction. Features • In-line male to in-line female connectors for GPIB cable extension applications • 30 microinch gold contact plating provides reliable connections with repeated mating cycles • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage • Color: Gray Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One male to one female in-line connector for added convenience when standard male/female piggyback connectors are not required. Also saves cost and adds an alternative cable entry direction. Features • In-line male to in-line female connectors for GPIB cable extension applications • 30 microinch gold contact plating provides reliable connections with repeated mating cycles • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage • Color: Gray Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium IEEE-488 Extension Cable, 3.0m - MGPA00004-3M - MilesTek Corporation
Denton, TX, United States
Premium IEEE-488 Extension Cable, 3.0m
MGPA00004-3M
Premium IEEE-488 Extension Cable, 3.0m MGPA00004-3M
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One male to one female in-line connector for added convenience when standard male/female piggyback connectors are not required. Also saves cost and adds an alternative cable entry direction. Features • In-line male to in-line female connectors for GPIB cable extension applications • 30 microinch gold contact plating provides reliable connections with repeated mating cycles • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage • Color: Gray Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One male to one female in-line connector for added convenience when standard male/female piggyback connectors are not required. Also saves cost and adds an alternative cable entry direction.
Features
• In-line male to in-line female connectors for GPIB cable extension applications
• 30 microinch gold contact plating provides reliable connections with repeated mating cycles
• Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue
• Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage
• Color: Gray
Applications
• Test and Measurement
• Data Acquisition
• Instrument Control
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cable Prem Gpib M/f 3 Meter / Mt Milestek - 60AK1367 - Newark, An Avnet Company
Chicago, IL, United States
Cable Prem Gpib M/f 3 Meter / Mt Milestek
60AK1367
Cable Prem Gpib M/f 3 Meter / Mt Milestek 60AK1367
CABLE PREM GPIB M/F 3 METER / MT

CABLE PREM GPIB M/F 3 METER / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MGPA00004-3M 60AK1367
Product Name Premium IEEE-488 Extension Cable, 3.0m Cable Prem Gpib M/f 3 Meter / Mt Milestek
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Stability Cables - SW-185-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Circular Cable Assemblies - 2171-NEBL-M8W4-E-7.5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 24.6 ft (74.98 dm)
View Details