MilesTek Corporation USB 3.0 Bulk cable 1000ft reel M75D00038-1000F

Description
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Applications Do it your selfers for building own cables WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Applications Do it your selfers for building own cables WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Bulk cable 1000ft reel - M75D00038-1000F - MilesTek Corporation
Denton, TX, United States
USB 3.0 Bulk cable 1000ft reel
M75D00038-1000F
USB 3.0 Bulk cable 1000ft reel M75D00038-1000F
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Applications Do it your selfers for building own cables WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels
Features

  • Rated Temp 80 degrees C; 30V
  • OD 4.5mm
  • Jacketing material PVC
  • Color Black

Applications

  • Do it your selfers for building own cables

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Bulk Usb3.0 1000 Reel / Mt Milestek - 60AK2173 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb3.0 1000 Reel / Mt Milestek
60AK2173
Bulk Usb3.0 1000 Reel / Mt Milestek 60AK2173
BULK USB3.0 1000 REEL / MT

BULK USB3.0 1000 REEL / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category USB Cables Cable Assemblies
Product Number M75D00038-1000F 60AK2173
Product Name USB 3.0 Bulk cable 1000ft reel Bulk Usb3.0 1000 Reel / Mt Milestek
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details