MilesTek Corporation Deluxe Molded D-Sub Cable, HD44 Male / Female, 15.0 ft HAD00014-15F

Description
MilesTek's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through for extending serial devices/peripherals Double shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws HDB44 male to female connectors; lengths range from 1 ft to 50 ft; color is gray Applications Serial communications Data transfer OEM applications High density signal transmission
Description
MilesTek's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through for extending serial devices/peripherals Double shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws HDB44 male to female connectors; lengths range from 1 ft to 50 ft; color is gray Applications Serial communications Data transfer OEM applications High density signal transmission

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD44 Male / Female, 15.0 ft - HAD00014-15F - MilesTek Corporation
Denton, TX, United States
Deluxe Molded D-Sub Cable, HD44 Male / Female, 15.0 ft
HAD00014-15F
Deluxe Molded D-Sub Cable, HD44 Male / Female, 15.0 ft HAD00014-15F
MilesTek's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through for extending serial devices/peripherals Double shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws HDB44 male to female connectors; lengths range from 1 ft to 50 ft; color is gray Applications Serial communications Data transfer OEM applications High density signal transmission

MilesTek's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.
Features

  • Wired straight through for extending serial devices/peripherals
  • Double shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • HDB44 male to female connectors; lengths range from 1 ft to 50 ft; color is gray

Applications

  • Serial communications
  • Data transfer
  • OEM applications
  • High density signal transmission
Supplier's Site
Deluxe Hd44 M/f Fully Populated Length 15Ft / Mt Milestek - 60AK0080 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Hd44 M/f Fully Populated Length 15Ft / Mt Milestek
60AK0080
Deluxe Hd44 M/f Fully Populated Length 15Ft / Mt Milestek 60AK0080
DELUXE HD44 M/F FULLY POPULATED LENGTH 15FT / MT

DELUXE HD44 M/F FULLY POPULATED LENGTH 15FT / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HAD00014-15F 60AK0080
Product Name Deluxe Molded D-Sub Cable, HD44 Male / Female, 15.0 ft Deluxe Hd44 M/f Fully Populated Length 15Ft / Mt Milestek
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RF113 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
RF Custom Cable Assembly - 100597DG00026 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details