MilesTek Corporation Premium Panel Mount DVI-D Dual Link Male/Female Cable Assembly 3ft MDA00048-3F

Description
MilesTek's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Supplied with panel mounting and inline cable mounting hardware • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Fully molded backshell construction is highly durable • Maximum panel thickness 0.063 inches (1.6mm) Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Supplied with panel mounting and inline cable mounting hardware • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Fully molded backshell construction is highly durable • Maximum panel thickness 0.063 inches (1.6mm) Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium Panel Mount DVI-D Dual Link Male/Female Cable Assembly 3ft - MDA00048-3F - MilesTek Corporation
Denton, TX, United States
Premium Panel Mount DVI-D Dual Link Male/Female Cable Assembly 3ft
MDA00048-3F
Premium Panel Mount DVI-D Dual Link Male/Female Cable Assembly 3ft MDA00048-3F
MilesTek's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Supplied with panel mounting and inline cable mounting hardware • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Fully molded backshell construction is highly durable • Maximum panel thickness 0.063 inches (1.6mm) Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss.
Features
• Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
• Supplied with panel mounting and inline cable mounting hardware
• 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
• Fully molded backshell construction is highly durable
• Maximum panel thickness 0.063 inches (1.6mm)
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Dvi-D Pnl Mnt Dual Lnk 3 / Mt Milestek - 60AK1319 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Pnl Mnt Dual Lnk 3 / Mt Milestek
60AK1319
Ca Dvi-D Pnl Mnt Dual Lnk 3 / Mt Milestek 60AK1319
CA DVI-D PNL MNT DUAL LNK 3 / MT

CA DVI-D PNL MNT DUAL LNK 3 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00048-3F 60AK1319
Product Name Premium Panel Mount DVI-D Dual Link Male/Female Cable Assembly 3ft Ca Dvi-D Pnl Mnt Dual Lnk 3 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/305-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details