MilesTek Corporation USB 3.1 Type C to HDMI male Dongle MMIC00002

Description
USB 3.1 Hub adapters utilize the USB Type C port on a device and allows the connection of other peripherals without having to buy a new cable or device. USB Type C interface with Host device HDMI output video resolution ratio up to 4K Use for PC, Mobile, internet, TV or monitor WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
USB 3.1 Hub adapters utilize the USB Type C port on a device and allows the connection of other peripherals without having to buy a new cable or device. USB Type C interface with Host device HDMI output video resolution ratio up to 4K Use for PC, Mobile, internet, TV or monitor WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 Type C to HDMI male Dongle - MMIC00002 - MilesTek Corporation
Denton, TX, United States
USB 3.1 Type C to HDMI male Dongle
MMIC00002
USB 3.1 Type C to HDMI male Dongle MMIC00002
USB 3.1 Hub adapters utilize the USB Type C port on a device and allows the connection of other peripherals without having to buy a new cable or device. USB Type C interface with Host device HDMI output video resolution ratio up to 4K Use for PC, Mobile, internet, TV or monitor WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

USB 3.1 Hub adapters utilize the USB Type C port on a device and allows the connection of other peripherals without having to buy a new cable or device.

  • USB Type C interface with Host device
  • HDMI output video resolution ratio up to 4K
  • Use for PC, Mobile, internet, TV or monitor
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MMIC00002
Product Name USB 3.1 Type C to HDMI male Dongle
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details