MilesTek Corporation DVI-D Single Link DVI Cable Male / Male Right Angle,Top 5.0m MDA00025-5M

Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • RoHS compliant Applications • Digital video • Digital Signage • PC display • Professional A/V • WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • RoHS compliant Applications • Digital video • Digital Signage • PC display • Professional A/V • WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link DVI Cable Male / Male Right Angle,Top 5.0m - MDA00025-5M - MilesTek Corporation
Denton, TX, United States
DVI-D Single Link DVI Cable Male / Male Right Angle,Top 5.0m
MDA00025-5M
DVI-D Single Link DVI Cable Male / Male Right Angle,Top 5.0m MDA00025-5M
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • RoHS compliant Applications • Digital video • Digital Signage • PC display • Professional A/V • WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!
Features
• Used to Connect DVI-D Single Link sources and displays in tight spaces
• Low profile thumbscrews on the right angle end allow for maximum space savings
• Connectors feature 30 micro inches gold plating providing reliable connectivity
• Integrated ferrites help reduce the effects of EMI/RFI
• RoHS compliant
Applications
• Digital video
• Digital Signage
• PC display
• Professional A/V
•
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cbl Dvi-D Sl Ra2 5M / Mt Milestek - 60AK1230 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Dvi-D Sl Ra2 5M / Mt Milestek
60AK1230
Cbl Dvi-D Sl Ra2 5M / Mt Milestek 60AK1230
CBL DVI-D SL RA2 5M / MT

CBL DVI-D SL RA2 5M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00025-5M 60AK1230
Product Name DVI-D Single Link DVI Cable Male / Male Right Angle,Top 5.0m Cbl Dvi-D Sl Ra2 5M / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-02-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
“N” Series Male Test Cable, RG58C/U - 1326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details