MilesTek Corporation DVI (M) to DisplayPort (M) LSZH cable length 15ft MDIA00001-15F

Description
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket Fully molded backshell construction is highly durable Available in lengths 1ft, 3ft, 5ft, 10ft, 15ft WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket Fully molded backshell construction is highly durable Available in lengths 1ft, 3ft, 5ft, 10ft, 15ft WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI (M) to DisplayPort (M) LSZH cable length 15ft - MDIA00001-15F - MilesTek Corporation
Denton, TX, United States
DVI (M) to DisplayPort (M) LSZH cable length 15ft
MDIA00001-15F
DVI (M) to DisplayPort (M) LSZH cable length 15ft MDIA00001-15F
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket Fully molded backshell construction is highly durable Available in lengths 1ft, 3ft, 5ft, 10ft, 15ft WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing.
Features

  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Gold plated contact pins to minimize signal loss
  • Low Smoke Zero Halogen cable jacket
  • Fully molded backshell construction is highly durable
  • Available in lengths 1ft, 3ft, 5ft, 10ft, 15ft
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MDIA00001-15F
Product Name DVI (M) to DisplayPort (M) LSZH cable length 15ft
Product Type DisplayPort; DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 28 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-MC21205M1-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/28AWG, 6FT Length - 3025013-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details