MilesTek's unique panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI Adopter, MilesTek's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cable products support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications.
Features
• HDMI® Ethernet Channel
• Audio Return Channel
• 3D over HDMI
• 4K Support
• Additional Color Spaces
Applications
• HDTV
• Home theatre
• 1080p
• Enclosure applications
• High Speed HDMI with Ethernet applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g
CA HDMI PNL MNT M-F 5M / MT
| MilesTek Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | MMIA00001-5M | 60AK1422 |
| Product Name | High Speed HDMI® Cable with Ethernet, Male/ Panel Mount Female 5.0 M | Ca Hdmi Pnl Mnt M-F 5M / Mt Milestek |
| Cable Length | 16.4 ft (50 dm) |