MilesTek Corporation DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Right, 10.0 ft MDA00042-10F

Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • LSZH jacket and over mold material Applications • Digital video • Digital Signage • PC display • Professional A/V WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • LSZH jacket and over mold material Applications • Digital video • Digital Signage • PC display • Professional A/V WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Right, 10.0 ft - MDA00042-10F - MilesTek Corporation
Denton, TX, United States
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Right, 10.0 ft
MDA00042-10F
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Right, 10.0 ft MDA00042-10F
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • LSZH jacket and over mold material Applications • Digital video • Digital Signage • PC display • Professional A/V WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit.
Features
• Used to Connect DVI-D Single Link sources and displays in tight spaces
• Low profile thumbscrews on the right angle end allow for maximum space savings
• Connectors feature 30 micro inches gold plating providing reliable connectivity
• Integrated ferrites help reduce the effects of EMI/RFI
• LSZH jacket and over mold material
Applications
• Digital video
• Digital Signage
• PC display
• Professional A/V
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cbl Dvi-D Sl Ra4 Lszh 10F / Mt Milestek - 60AK1297 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Dvi-D Sl Ra4 Lszh 10F / Mt Milestek
60AK1297
Cbl Dvi-D Sl Ra4 Lszh 10F / Mt Milestek 60AK1297
CBL DVI-D SL RA4 LSZH 10F / MT

CBL DVI-D SL RA4 LSZH 10F / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00042-10F 60AK1297
Product Name DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Right, 10.0 ft Cbl Dvi-D Sl Ra4 Lszh 10F / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 067381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-3140/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details