MilesTek Corporation Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 5.0 ft MDA00020-5F

Description
These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features • Analog signal interconnection between SVGA (HD15) and DVI • Dual molded integrated ferrites for EMI/RFI protection • Gold plated contact pins to minimize signal loss • Fully molded backshell construction is highly durable • Available in 4 standard lengths from 3 to 15 ft Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features • Analog signal interconnection between SVGA (HD15) and DVI • Dual molded integrated ferrites for EMI/RFI protection • Gold plated contact pins to minimize signal loss • Fully molded backshell construction is highly durable • Available in 4 standard lengths from 3 to 15 ft Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 5.0 ft - MDA00020-5F - MilesTek Corporation
Denton, TX, United States
Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 5.0 ft
MDA00020-5F
Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 5.0 ft MDA00020-5F
These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features • Analog signal interconnection between SVGA (HD15) and DVI • Dual molded integrated ferrites for EMI/RFI protection • Gold plated contact pins to minimize signal loss • Fully molded backshell construction is highly durable • Available in 4 standard lengths from 3 to 15 ft Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet.
Features
• Analog signal interconnection between SVGA (HD15) and DVI
• Dual molded integrated ferrites for EMI/RFI protection
• Gold plated contact pins to minimize signal loss
• Fully molded backshell construction is highly durable
• Available in 4 standard lengths from 3 to 15 ft
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
• Set top box applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Dvi Cbl Dvi-A M/hd15M W/fer 5 / Mt Milestek - 60AK1208 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Cbl Dvi-A M/hd15M W/fer 5 / Mt Milestek
60AK1208
Dvi Cbl Dvi-A M/hd15M W/fer 5 / Mt Milestek 60AK1208
DVI CBL DVI-A M/HD15M W/FER 5 / MT

DVI CBL DVI-A M/HD15M W/FER 5 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00020-5F 60AK1208
Product Name Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 5.0 ft Dvi Cbl Dvi-A M/hd15M W/fer 5 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZB9043 | Sensor cable, PVC, 4 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers