DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft.
Features
• Digital and analog video signal transmission
• Fully molded connectors for a durable and professional appearance
• Molded ferrite to minimize effect of EMI and RFI
• DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz.
• Available from stock in 4 lengths ranging from 3 to 15 feet
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
• Set top box applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g
DVI CBL DVI-I M/M SNGL LNK 5 / MT
| MilesTek Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | MDA00017-5F | 60AK1195 |
| Product Name | Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 5.0 ft | Dvi Cbl Dvi-I M/m Sngl Lnk 5 / Mt Milestek |
| Product Type | DVI Cable | DVI Cable |