MilesTek Corporation Deluxe DVI-D Dual Link DVI Cable, Male/Male w/Ferrite 5.0 ft MDA00014-5F

Description
MilesTek's Deluxe DVI-D Dual Link cable assemblies offer high performance at a very affordable price. Our DVI-D Dual Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM DVI cable series feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today! Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Dual molded integrated ferrites for EMI/RFI protection • Dual link interfaces support high resolution values • Fully molded backshell construction is highly durable • Available in 5 standard cable lengths ranging from 1 to 15 ft. Color is black Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's Deluxe DVI-D Dual Link cable assemblies offer high performance at a very affordable price. Our DVI-D Dual Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM DVI cable series feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today! Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Dual molded integrated ferrites for EMI/RFI protection • Dual link interfaces support high resolution values • Fully molded backshell construction is highly durable • Available in 5 standard cable lengths ranging from 1 to 15 ft. Color is black Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Deluxe DVI-D Dual Link DVI Cable, Male/Male w/Ferrite 5.0 ft - MDA00014-5F - MilesTek Corporation
Denton, TX, United States
Deluxe DVI-D Dual Link DVI Cable, Male/Male w/Ferrite 5.0 ft
MDA00014-5F
Deluxe DVI-D Dual Link DVI Cable, Male/Male w/Ferrite 5.0 ft MDA00014-5F
MilesTek's Deluxe DVI-D Dual Link cable assemblies offer high performance at a very affordable price. Our DVI-D Dual Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM DVI cable series feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today! Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Dual molded integrated ferrites for EMI/RFI protection • Dual link interfaces support high resolution values • Fully molded backshell construction is highly durable • Available in 5 standard cable lengths ranging from 1 to 15 ft. Color is black Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's Deluxe DVI-D Dual Link cable assemblies offer high performance at a very affordable price. Our DVI-D Dual Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM DVI cable series feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today!
Features
• Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
• Dual molded integrated ferrites for EMI/RFI protection
• Dual link interfaces support high resolution values
• Fully molded backshell construction is highly durable
• Available in 5 standard cable lengths ranging from 1 to 15 ft. Color is black
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
• Set top box applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Dvi-D M/m Dual Lnk 5 / Mt Milestek - 60AK1184 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D M/m Dual Lnk 5 / Mt Milestek
60AK1184
Ca Dvi-D M/m Dual Lnk 5 / Mt Milestek 60AK1184
CA DVI-D M/M DUAL LNK 5 / MT

CA DVI-D M/M DUAL LNK 5 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00014-5F 60AK1184
Product Name Deluxe DVI-D Dual Link DVI Cable, Male/Male w/Ferrite 5.0 ft Ca Dvi-D M/m Dual Lnk 5 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-185-FM90-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBS-M12G5-ES-10-LE5 - Festo Corporation
Specs
Cable Shielding Shielded
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
View Details