MilesTek Corporation Premium Molded Black D-Sub Cable, HD15 Male / Female, 10.0 ft HAD00013-10F

Description
MilesTek's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Molded backshells provide durability and increased strength at cable entry point Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Applications Video Monitor Analog Display SVGA VGA
Description
MilesTek's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Molded backshells provide durability and increased strength at cable entry point Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Applications Video Monitor Analog Display SVGA VGA

Suppliers

Company
Product
Description
Supplier Links
Premium Molded Black D-Sub Cable, HD15 Male / Female, 10.0 ft - HAD00013-10F - MilesTek Corporation
Denton, TX, United States
Premium Molded Black D-Sub Cable, HD15 Male / Female, 10.0 ft
HAD00013-10F
Premium Molded Black D-Sub Cable, HD15 Male / Female, 10.0 ft HAD00013-10F
MilesTek's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Molded backshells provide durability and increased strength at cable entry point Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Applications Video Monitor Analog Display SVGA VGA

MilesTek's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.
Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Molded backshells provide durability and increased strength at cable entry point
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • HD15 male to female connectors, lengths range from 1 ft. to 50 ft.

Applications

  • Video Monitor
  • Analog Display
  • SVGA
  • VGA
Supplier's Site
Premium Hd15 M/f Fully Populated Black 10Ft / Mt Milestek - 60AK0072 - Newark, An Avnet Company
Chicago, IL, United States
Premium Hd15 M/f Fully Populated Black 10Ft / Mt Milestek
60AK0072
Premium Hd15 M/f Fully Populated Black 10Ft / Mt Milestek 60AK0072
PREMIUM HD15 M/F FULLY POPULATED BLACK 10FT / MT

PREMIUM HD15 M/F FULLY POPULATED BLACK 10FT / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HAD00013-10F 60AK0072
Product Name Premium Molded Black D-Sub Cable, HD15 Male / Female, 10.0 ft Premium Hd15 M/f Fully Populated Black 10Ft / Mt Milestek
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-029 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details