MilesTek Corporation Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Designed for environments where PVC's combustive toxicity is restricted, MilesTek's Plenum Ethernet Cables provide the ideal alternative. The Category 5E rated plug and cable is designed for high-speed network systems.
Designed for environments where PVC's combustive toxicity is restricted, MilesTek's shielded plenum Ethernet cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized polyester shielded cable with drain wire,...
MilesTek's Aerospace and High Temperature Ethernet assemblies are here to meet your aerospace, high temp, military and aerospace-lite needs. These cables are ideal for use in cabin management, in-flight systems,...
Category 5e M12 4 Position D code Armored Double Shielded Industrial Cable, M12 M/M12 F, 1.0m
Category 5e M12 4 Position D code Armored Double Shielded Industrial Cable, M12 M/M12 F, 10.0m
Category 5e M12 4 Position D code Armored Double Shielded Industrial Cable, M12 M/M12 F, 2.0m
Category 5e M12 4 Position D code Armored Double Shielded Industrial Cable, M12 M/M12 F, 3.0m
Category 5e M12 4 Position D code Armored Double Shielded Industrial Cable, M12 M/M12 F, 5.0m
Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M/M12 M, 0.5m
Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M/M12 M, 1.0m
Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M/M12 M, 10.0m
Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M/M12 M, 15.0m
Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M/M12 M, 2.0m
Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M/M12 M, 3.0m
Category 5e M12 4 Position D code Double Shielded Industrial Cable, Right Angle M12 M/M12 M, 5.0m
Category 5e M12 4 Position D code SF/UTP Industrial Cable, Right Angle M12 M/RJ45, 0.5m
Category 5e M12 4 Position D code SF/UTP Industrial Cable, Right Angle M12 M/RJ45, 1.0m
Category 5e M12 4 Position D code SF/UTP Industrial Cable, Right Angle M12 M/RJ45, 10.0m
Category 5e M12 4 Position D code SF/UTP Industrial Cable, Right Angle M12 M/RJ45, 15.0m
Category 5e M12 4 Position D code SF/UTP Industrial Cable, Right Angle M12 M/RJ45, 2.0m
Category 5e M12 4 Position D code SF/UTP Industrial Cable, Right Angle M12 M/RJ45, 3.0m
Category 5e M12 4 Position D code SF/UTP Industrial Cable, Right Angle M12 M/RJ45, 5.0m
Designed for environments where PVC's combustive toxicity is restricted, MilesTek's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized Polyester shielded...
For maximum protection against EMI/RFI interference, MilesTek's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields.
Introducing MilesTek's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and...
Introducing new dual use Category 5e, IP67 rated waterproof cables. These cables can be used with IP rated receptacles for a watertight seal and also have an innovative design that...
Introducing the most rugged and durable Cat5e assemblies MilesTek has ever offered. The line is designed for use in outdoor, industrial and military applications where the harshest environments exist. They...
IP67 Rugged Category 5e Cable, Mighty Mouse 10 Pin Female Aluminum Cadmium w/ Dust Cap to RJ45 Plug, SF/UTP Double Shielded, LSZH, Black, 1.0F
IP67 Rugged Category 5e Cable, Mighty Mouse 10 Pin Male Aluminum Cadmium w/ Dust Cap to RJ45 Plug, SF/UTP Double Shielded, LSZH, Black, 1.0F
IP67 Rugged Category 5e Cable, Mighty Mouse 10 Pin Male Aluminum Cadmium w/ Dust Cap to RJ45 Plug, SF/UTP Double Shielded, LSZH, Black, 10.0F
IP67 Rugged Category 5e Cable, Mighty Mouse 10 Pin Male Aluminum Cadmium w/ Dust Cap to RJ45 Plug, SF/UTP Double Shielded, LSZH, Black, 3.0F
IP67 Rugged Category 5e Cable, Mighty Mouse 10 Pin Male Aluminum Cadmium w/ Dust Cap to RJ45 Plug, SF/UTP Double Shielded, LSZH, Black, 5.0F
MilesTek proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount...
MilesTek's cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a...
SCSI-3 cables from MilesTek are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with die cast zinc alloy backshells. Features double...
VHDCI (Very High Density Cable Interconnect) cables from MilesTek are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between...
VHDCI (Very High Density Cable Interconnect) cables from MilesTek are manufactured to meet or exceed SCSI standards. Features double shielded cable (copper braid plus aluminum mylar foil), 34 pair 28...
When a regular shield is not enough, MilesTek's exclusive double-shielded patch cables are ideal. EMI/RFI interference is drastically reduced due to MilesTek's superior cable shielding, a combination of a 100%...

<< Prev Next >>