MilesTek Corporation DVI-D Dual Link LSZH DVI Cable Male / Male Right Angle,Left 3.0 ft MDA00045-3F

Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Features • Used to Connect DVI-D Dual Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • LSZH jacket and over mold material Applications • Digital video • Digital Signage • PC display • Professional A/V WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Features • Used to Connect DVI-D Dual Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • LSZH jacket and over mold material Applications • Digital video • Digital Signage • PC display • Professional A/V WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link LSZH DVI Cable Male / Male Right Angle,Left 3.0 ft - MDA00045-3F - MilesTek Corporation
Denton, TX, United States
DVI-D Dual Link LSZH DVI Cable Male / Male Right Angle,Left 3.0 ft
MDA00045-3F
DVI-D Dual Link LSZH DVI Cable Male / Male Right Angle,Left 3.0 ft MDA00045-3F
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Features • Used to Connect DVI-D Dual Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • LSZH jacket and over mold material Applications • Digital video • Digital Signage • PC display • Professional A/V WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit.
Features
• Used to Connect DVI-D Dual Link sources and displays in tight spaces
• Low profile thumbscrews on the right angle end allow for maximum space savings
• Connectors feature 30 micro inches gold plating providing reliable connectivity
• Integrated ferrites help reduce the effects of EMI/RFI
• LSZH jacket and over mold material
Applications
• Digital video
• Digital Signage
• PC display
• Professional A/V
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cbl Dvi-D Dl Ra3 Lszh 3F / Mt Milestek - 60AK1308 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Dvi-D Dl Ra3 Lszh 3F / Mt Milestek
60AK1308
Cbl Dvi-D Dl Ra3 Lszh 3F / Mt Milestek 60AK1308
CBL DVI-D DL RA3 LSZH 3F / MT

CBL DVI-D DL RA3 LSZH 3F / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00045-3F 60AK1308
Product Name DVI-D Dual Link LSZH DVI Cable Male / Male Right Angle,Left 3.0 ft Cbl Dvi-D Dl Ra3 Lszh 3F / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2400/300-400 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 13.12 ft (40 dm)
View Details
3 suppliers